Crydom Corporation Solid State Relays CMRD6055

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2386-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2386-ND
Solid State Relays CC2386-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Solid State Relay, 55A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom - 37M2182 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 55A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom
37M2182
Solid State Relay, 55A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom 37M2182
SOLID STATE RELAY, 55A, 4V-32V, DIN RAIL; Contact Configuration:SPST-N O; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 55A, 4V-32V, DIN RAIL; Contact Configuration:SPST-NO; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CMRD6055
Solid State Relays - Industrial Mount CMRD6055
Solid State Relays - Industrial Mount DIN SSR 660Vac/55A 3-32Vdc In,ZC

Solid State Relays - Industrial Mount DIN SSR 660Vac/55A 3-32Vdc In,ZC

Buy Now Datasheet
Relays - Solid State Relays - CMRD6055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMRD6055
Relays - Solid State Relays CMRD6055
SSR RELAY SPST-NO 55A 48-660V

SSR RELAY SPST-NO 55A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2386-ND 37M2182 CMRD6055 CMRD6055
Product Name Solid State Relays Solid State Relay, 55A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details