Crydom Corporation CKR Series CKRD2410-10 Relay CKRD2410-10

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRD2410-10 Relay - CKRD2410-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRD2410-10 Relay
CKRD2410-10
CKR Series CKRD2410-10 Relay CKRD2410-10
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CC1528-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1528-ND
Solid State Relays CC1528-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRD2410-10
Solid State Relays - Industrial Mount CKRD2410-10
Solid State Relays - Industrial Mount DIN SSR 280VAC/10A , 4.5-32VDC In,RN

Solid State Relays - Industrial Mount DIN SSR 280VAC/10A , 4.5-32VDC In,RN

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRD2410-10
Relays - Solid State Relays CKRD2410-10
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRD2410-10 CC1528-ND CKRD2410-10 CKRD2410-10
Product Name CKR Series CKRD2410-10 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details