Crydom Corporation CKR Series CKRD6010 Relay CKRD6010

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRD6010 Relay - CKRD6010 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRD6010 Relay
CKRD6010
CKR Series CKRD6010 Relay CKRD6010
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CC2655-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2655-ND
Solid State Relays CC2655-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRD6010
Solid State Relays - Industrial Mount CKRD6010
Solid State Relays - Industrial Mount DIN SSR 660VAC/10A , 4.5-32VDC In,ZC

Solid State Relays - Industrial Mount DIN SSR 660VAC/10A , 4.5-32VDC In,ZC

Buy Now Datasheet
Relays - Solid State Relays - CKRD6010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CKRD6010
Relays - Solid State Relays CKRD6010
SSR RELAY SPST-NO 10A 48-660V

SSR RELAY SPST-NO 10A 48-660V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRD6010 CC2655-ND CKRD6010 CKRD6010
Product Name CKR Series CKRD6010 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-162 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details