Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR RELAY SPST-NO 30A 24-280V
SSR Relay, DIN Rail Mount 22.5mm, 280VAC/30A, 4-32VDC In, Instantaneous, IOP
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CKRD2430P-10-ND | CKRD2430P-10 | CKRD2430P-10 | 83AC7649 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Din Rail Mount 22.5Mm, 280Vac/30A, 4-32Vdc In, Instantaneous, Iop Sensata/crydom |
| Mounting | DIN | DIN; DIN Rail | DIN | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |