Coto Technology Solid State Relays C245S

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1344-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1344-ND
Solid State Relays 306-1344-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Ssr, Mosfet, Spst-No, 50Ma, 100Ma, 60V; Contact Form Coto Technology - 89W0610 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 100Ma, 60V; Contact Form Coto Technology
89W0610
Ssr, Mosfet, Spst-No, 50Ma, 100Ma, 60V; Contact Form Coto Technology 89W0610
SSR, MOSFET, SPST-NO, 50mA, 100mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 100mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
C245S
Relays - Solid State Relays C245S
SSR RELAY SPST-NO 100MA 0-60V

SSR RELAY SPST-NO 100MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C245S
Solid State Relays - PCB Mount C245S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1344-ND 89W0610 C245S C245S
Product Name Solid State Relays Ssr, Mosfet, Spst-No, 50Ma, 100Ma, 60V; Contact Form Coto Technology Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 1-2319263-3 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - G3VM-61HR1 - 849525-G3VM-61HR1 - Win Source Electronics
Specs
Mounting PCBoard
View Details
5 suppliers