Broadcom Inc. High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm ASSR-1520-002E

Description
The ASSR-15XX Solid State Relay (SSR) series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25ω.
Request a Quote Datasheet
Description
The ASSR-15XX Solid State Relay (SSR) series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm - ASSR-1520-002E - Broadcom Inc.
San Jose, CA, USA
High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm
ASSR-1520-002E
High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm ASSR-1520-002E
The ASSR-15XX Solid State Relay (SSR) series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25ω.

The ASSR-15XX Solid State Relay (SSR) series is specifically designed for high current applications, commonly found in industrial applications.
The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25Ω.

Supplier's Site
Solid State Relays - 516-2602-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2602-5-ND
Solid State Relays 516-2602-5-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-1520-002E - 1018657-ASSR-1520-002E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1520-002E
1018657-ASSR-1520-002E
Solid State Relays - ASSR-1520-002E 1018657-ASSR-1520-002E
Manufacturer: Broadcom Limited Win Source Part Number: 1018657-ASSR-1520-00 2E Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018657-ASSR-1520-002E
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 500 mOhm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1520-002E
Solid State Relays - PCB Mount ASSR-1520-002E
Solid State Relays - PCB Mount SSR(HC+2A) (60V 1.0A)

Solid State Relays - PCB Mount SSR(HC+2A) (60V 1.0A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1520-002E
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1520-002E 516-2602-5-ND 1018657-ASSR-1520-002E ASSR-1520-002E ASSR-1520-002E
Product Name High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm Solid State Relays Solid State Relays - ASSR-1520-002E Solid State Relays - PCB Mount Relays - Solid State Relays
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard PCBoard; Through Hole Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Relays - PVT322 - PVT322 - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401VY - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
6 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details