Broadcom Inc. High Current, 1 Form A, Solid State Relay (MOSFET) (60V/2.5A/0.1?) ASSR-1611-001E

Description
The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays. The ASSR-1611 consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 5mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The ASSR-1611 connection A, as shown in the schematic, allows the relay to switch either ac or dc loads. The connection B, with its advantages of reduced on-resistance and higher output current, allows the relays to switch dc loads only. The electrical and switching characteristics are specified over the temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays. The ASSR-1611 consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 5mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The ASSR-1611 connection A, as shown in the schematic, allows the relay to switch either ac or dc loads. The connection B, with its advantages of reduced on-resistance and higher output current, allows the relays to switch dc loads only. The electrical and switching characteristics are specified over the temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current, 1 Form A, Solid State Relay (MOSFET) (60V/2.5A/0.1?) - ASSR-1611-001E - Broadcom Inc.
San Jose, CA, USA
High Current, 1 Form A, Solid State Relay (MOSFET) (60V/2.5A/0.1?)
ASSR-1611-001E
High Current, 1 Form A, Solid State Relay (MOSFET) (60V/2.5A/0.1?) ASSR-1611-001E
The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays. The ASSR-1611 consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 5mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The ASSR-1611 connection A, as shown in the schematic, allows the relay to switch either ac or dc loads. The connection B, with its advantages of reduced on-resistance and higher output current, allows the relays to switch dc loads only. The electrical and switching characteristics are specified over the temperature range of -40°C to +85°C.

The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays.
The ASSR-1611 consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 5mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The ASSR-1611 connection A, as shown in the schematic, allows the relay to switch either ac or dc loads.
The connection B, with its advantages of reduced on-resistance and higher output current, allows the relays to switch dc loads only. The electrical and switching characteristics are specified over the temperature range of -40°C to +85°C.

Supplier's Site
Solid State Relays - 516-2192-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2192-5-ND
Solid State Relays 516-2192-5-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, 60 V, 2.5 A, 0.1 Ohm, Spst-No Rohs Compliant Broadcom - 58Y4603 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 2.5 A, 0.1 Ohm, Spst-No Rohs Compliant Broadcom
58Y4603
Mosfet Relay, 60 V, 2.5 A, 0.1 Ohm, Spst-No Rohs Compliant Broadcom 58Y4603
MOSFET Relay, 60 V, 2.5 A, 0.1 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 2.5 A, 0.1 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays ASSR-1611-001E
SSR RELAY SPST-NO 2.5A 0-60V

SSR RELAY SPST-NO 2.5A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1611-001E
Solid State Relays - PCB Mount ASSR-1611-001E
Solid State Relays - PCB Mount SSR(HC+1A) 60V 2.5A

Solid State Relays - PCB Mount SSR(HC+1A) 60V 2.5A

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1611-001E 516-2192-5-ND 58Y4603 ASSR-1611-001E ASSR-1611-001E
Product Name High Current, 1 Form A, Solid State Relay (MOSFET) (60V/2.5A/0.1?) Solid State Relays Mosfet Relay, 60 V, 2.5 A, 0.1 Ohm, Spst-No Rohs Compliant Broadcom Relays - Solid State Relays Solid State Relays - PCB Mount
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement Latching
Mounting PCBoard; Socket or Plug-in Style PCBoard Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617050-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392001258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - CC2509-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers