Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, 20A, 480VAC; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount DIN SSR 530VAC/20A 4.5-32VDC In,ZC
SSR RELAY SPST-NO 20A 48-530V
Relay;SSR;Zero-Switc
| Sensata Technologies | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRD4820 | CC2046-ND | 01M7180 | CKRD4820 | CKRD4820 | 70130578 |
| Product Name | CKR Series CKRD4820 Relay | Solid State Relays | Ssr, 20A, 480Vac; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 20A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;Box Clamp |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | DC | DC | |||
| Input Voltage (Control Signal) Range | 48 to 530 volts | 4 to 32 volts | 32 volts | |||
| Input Current (Control Signal) Range | 0.0080 to 0.0120 amps | |||||
| Output Voltage Type | AC | AC |