Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR Relay, Dual, Panel Mount, IP00, 280VAC/25A, 4-15VDC In, Zero Cross
SSR RELAY SPST-NO 25A 24-280V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CD2425D2V-ND | 83AC7639 | CD2425D2V |
| Product Name | Solid State Relays | Ssr Relay, Dual, Panel Mount, Ip00, 280Vac/25A, 4-15Vdc In, Zero Cross Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |