"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
SSR RELAY SPST-NO 1.25A 0-80V
COTO MOSFET - 1 FORM A, 80V, 0.5 OHMS MAX T&R
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 306-1418-1-ND | C247STR | 01AH9272 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Coto Mosfet 1 Form A, 80V, 0.5 Ohms Max T&r Coto Technology |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |