The Solid State Relay, part number 37M2069, is designed for DIN rail mounting and supports a load current of 30A. It operates within a control voltage range of 4V to 32V DC and can handle an operating voltage of up to 660VAC. The relay features a zero voltage turn-on switching mode, making it suitable for resistive loads. It includes a green LED status indicator for easy monitoring of operation. This relay is capable of withstanding a maximum surge current of 1200A for 16.6 milliseconds and has a minimum off-state dv/dt of 500V/µsec at maximum rated voltage. The ambient operating temperature range is from -40°C to 80°C, ensuring reliability in various environments. The relay is encapsulated in thermally conductive epoxy and has a dielectric strength of 4000Vrms, providing robust insulation between input and output. Engineers considering this relay should note its compact 22.5mm width and the requirement for a minimum load current of 0.15A. The relay's terminals are designed for cage clamp connections, accommodating wire sizes up to AWG #10.
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SOLID STATE RELAY, 30A, 4V-32V, DIN RAIL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 30A 48-660V
Solid State Relays - Industrial Mount DIN SSR 660VAC/30A , 4.5-32VDC In,ZC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2048-ND | 37M2069 | CKRD6030 | CKRD6030 |
| Product Name | Solid State Relays | Solid State Relay, 30A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |