Crydom Corporation CKR Series CKRB2410-10 Relay CKRB2410-10

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRB2410-10 Relay - CKRB2410-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRB2410-10 Relay
CKRB2410-10
CKR Series CKRB2410-10 Relay CKRB2410-10
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CKRB2410-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRB2410-10-ND
Solid State Relays CKRB2410-10-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays CKRB2410-10
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRB2410-10
Solid State Relays - Industrial Mount CKRB2410-10
Solid State Relays - Industrial Mount DIN SSR 280VAC/10A 90-140VAC In,RN

Solid State Relays - Industrial Mount DIN SSR 280VAC/10A 90-140VAC In,RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRB2410-10 CKRB2410-10-ND CKRB2410-10 CKRB2410-10
Product Name CKR Series CKRB2410-10 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details
Series-1 Relay - A1210T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details