Crydom Corporation CKR Series CKRA6030E Relay CKRA6030E

Description
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA6030E Relay - CKRA6030E - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA6030E Relay
CKRA6030E
CKR Series CKRA6030E Relay CKRA6030E
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 660 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CKRA6030E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRA6030E-ND
Solid State Relays CKRA6030E-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRA6030E
Relays - Solid State Relays CKRA6030E
SSR RELAY SPST-NO 30A 48-660V

SSR RELAY SPST-NO 30A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA6030E
Solid State Relays - Industrial Mount CKRA6030E
Solid State Relays - Industrial Mount DIN SSR 660VAC/30A , 18-36VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 660VAC/30A , 18-36VAC In,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA6030E CKRA6030E-ND CKRA6030E CKRA6030E
Product Name CKR Series CKRA6030E Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 48 to 660 volts 18 to 36 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps 0.0100 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 7761471 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Series-1 Relay - A2490ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details