Crydom Corporation CL Series CL240D10 Relay CL240D10

Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet
Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL Series CL240D10 Relay - CL240D10 - Sensata Technologies
Attleboro, MA, United States
CL Series CL240D10 Relay
CL240D10
CL Series CL240D10 Relay CL240D10
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
  • Ratings from 5A to 10A @ 24-280 VAC
  • Triac Output
  • LED Status Indicator
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • EMC Compliant to Level 3
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1758-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1758-ND
Solid State Relays CC1758-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 980326-CL240D10 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
980326-CL240D10
Relays - Solid State Relays 980326-CL240D10
Win Source Part Number: 980326-CL240D10 Category: Relays>Solid State Relays Series: CL Termination Style: Screw Terminal Package: Bulk Standard Package: 25 Voltage - Input: 3 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 24 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: 2266-CL240D10,CC1758 Base Product Number: CL240D

Win Source Part Number: 980326-CL240D10
Category: Relays>Solid State Relays
Series: CL
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 25
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 10 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: 2266-CL240D10,CC1758
Base Product Number: CL240D

Buy Now Datasheet
Ssr, Ip00, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom - 84R7133 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Ip00, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom
84R7133
Ssr, Ip00, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom 84R7133
SSR, IP00, 280VAC/10A, 3-32VDC, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, IP00, 280VAC/10A, 3-32VDC, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X5999 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
41X5999
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 41X5999
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CL240D10
Solid State Relays - Industrial Mount CL240D10
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 10A 3-32VDC ZC

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 10A 3-32VDC ZC

Buy Now Datasheet
Relays - Solid State Relays - CL240D10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CL240D10
Relays - Solid State Relays CL240D10
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CL240D10 CC1758-ND 980326-CL240D10 84R7133 41X5999 CL240D10 CL240D10
Product Name CL Series CL240D10 Relay Solid State Relays Relays - Solid State Relays Ssr, Ip00, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount PCBoard; Chassis Mount Panel; Panel Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

ASO Series ASO241R Relay - ASO241R - Sensata Technologies
Specs
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 12 to 280 volts
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393032309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details