Broadcom Inc. Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10O ASSR-1218-003E

Description
The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. The ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.
Request a Quote Datasheet
Description
The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. The ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10O - ASSR-1218-003E - Broadcom Inc.
San Jose, CA, USA
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10O
ASSR-1218-003E
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10O ASSR-1218-003E
The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. The ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.

The ASSR-12XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs.
The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages.
The ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5Ω.

Supplier's Site
Solid State Relays - 516-2189-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2189-5-ND
Solid State Relays 516-2189-5-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - ASSR-1218-003E - 1018640-ASSR-1218-003E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1218-003E
1018640-ASSR-1218-003E
Solid State Relays - ASSR-1218-003E 1018640-ASSR-1218-003E
Manufacturer: Broadcom Limited Win Source Part Number: 1018640-ASSR-1218-00 3E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 4-SO Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1018640-ASSR-1218-003E
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 4-SO
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
Ssr, Spst, 0.2A, 60V, So4; Contact Configuration Broadcom - 90T1143 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Spst, 0.2A, 60V, So4; Contact Configuration Broadcom
90T1143
Ssr, Spst, 0.2A, 60V, So4; Contact Configuration Broadcom 90T1143
SSR, SPST, 0.2A, 60V, SO4; Contact Configuration:SPST; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:10ohm; Isolation Voltage:-; Forward Current If:25mA; Product Range:ASSR Series; SVHC:No RoHS Compliant: Yes

SSR, SPST, 0.2A, 60V, SO4; Contact Configuration:SPST; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:10ohm; Isolation Voltage:-; Forward Current If:25mA; Product Range:ASSR Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1218-003E
Solid State Relays - PCB Mount ASSR-1218-003E
Solid State Relays - PCB Mount SSR(STD+1A) (60V 0.2A)

Solid State Relays - PCB Mount SSR(STD+1A) (60V 0.2A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1218-003E
SSR RELAY SPST-NO 200MA 0-60V

SSR RELAY SPST-NO 200MA 0-60V

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1218-003E 516-2189-5-ND 1018640-ASSR-1218-003E 90T1143 ASSR-1218-003E ASSR-1218-003E
Product Name Standard, 1 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10O Solid State Relays Solid State Relays - ASSR-1218-003E Ssr, Spst, 0.2A, 60V, So4; Contact Configuration Broadcom Solid State Relays - PCB Mount Relays - Solid State Relays
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard PCBoard PCBoard; SMD (SMT) Surface Mount
Output Device MOSFET
Switch Configuration FormA FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7259 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; SPST-NC (1 Form B)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 34.81 - Ultra-Slim solid state PCB relay (SSR) - 348170607220 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details