Solid State SPST-NO (1 Form A) 4-SIP
SOLID STATE RELAY, 0.1A, 3-12VDC, TH; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC RoHS Compliant: Yes
CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package.
Features • Compact 5 mm wide Mini SIP SSRs
• Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A • DC Control 5, 24 and 60 V • IP67-Protected Fully Encapsulated • PCB Mounted or Installs in DRSCN Series Sockets • UL and cUL Recognized, UL 100 K Cycle Extended Endurance Tested, CE and RoHS Compliant
SSR RELAY SPST-NO 100MA 0-48V
Solid State Relays - PCB Mount 48VDC/0.1A, 5VDC i nput, 6mm SIP SSR
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1796-ND | 41X6018 | 70130831 | CN048D05 | CN048D05 |
| Product Name | Solid State Relays | Solid State Relay, 0.1A, 3-12Vdc, Th; Contact Configuration Sensata/crydom | RELAY;48VDC/0.1A, 5VDC INPUT, 5MM SIP SSR | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | |
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 12 volts | 5 volts |