Broadcom Inc. Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 400V/100?/15pF ASSR-401C-003E

Description
The ASSR-40xC Solid State Relays (SSRs) are specifically designed for fast switching applications, commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The dual channel configuration of ASSR-402C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-401C is available in 4-pin SO package and ASSR-402C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
Request a Quote Datasheet
Description
The ASSR-40xC Solid State Relays (SSRs) are specifically designed for fast switching applications, commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The dual channel configuration of ASSR-402C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-401C is available in 4-pin SO package and ASSR-402C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 400V/100?/15pF - ASSR-401C-003E - Broadcom Inc.
San Jose, CA, USA
Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 400V/100?/15pF
ASSR-401C-003E
Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 400V/100?/15pF ASSR-401C-003E
The ASSR-40xC Solid State Relays (SSRs) are specifically designed for fast switching applications, commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The dual channel configuration of ASSR-402C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. ASSR-401C is available in 4-pin SO package and ASSR-402C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.

The ASSR-40xC Solid State Relays (SSRs) are specifically designed for fast switching applications, commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors.
The dual channel configuration of ASSR-402C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
ASSR-401C is available in 4-pin SO package and ASSR-402C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.

Supplier's Site
Solid State Relays - 516-3767-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3767-ND
Solid State Relays 516-3767-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - ASSR-401C-003E - 1018676-ASSR-401C-003E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-401C-003E
1018676-ASSR-401C-003E
Solid State Relays - ASSR-401C-003E 1018676-ASSR-401C-003E
Manufacturer: Broadcom Limited Win Source Part Number: 1018676-ASSR-401C-00 3E Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 40mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 100 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1018676-ASSR-401C-003E
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 100 Ohm
Case / Package: 4-SOP (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-401C-003E
Solid State Relays - PCB Mount ASSR-401C-003E
Solid State Relays - PCB Mount SSR(CR+1A) (400V 0.04A)

Solid State Relays - PCB Mount SSR(CR+1A) (400V 0.04A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-401C-003E
SSR RELAY SPST-NO 40MA 0-400V

SSR RELAY SPST-NO 40MA 0-400V

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-401C-003E 516-3767-ND 1018676-ASSR-401C-003E ASSR-401C-003E ASSR-401C-003E
Product Name Low C x R, 1 Form A, Solid State Relay (Photo MOSFET), 400V/100?/15pF Solid State Relays Solid State Relays - ASSR-401C-003E Solid State Relays - PCB Mount Relays - Solid State Relays
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard PCBoard; SMD (SMT) Surface Mount
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details