Broadcom Inc. Solid State Relays - ASSR-5211-321E ASSR-5211-321E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911789-ASSR-5211-321 E Series: ASSR Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: ASSR-5211 Categories: Relays Case / Package: 6-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911789-ASSR-5211-321 E Series: ASSR Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: ASSR-5211 Categories: Relays Case / Package: 6-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-5211-321E - 911789-ASSR-5211-321E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-5211-321E
911789-ASSR-5211-321E
Solid State Relays - ASSR-5211-321E 911789-ASSR-5211-321E
Manufacturer: Broadcom Limited Win Source Part Number: 911789-ASSR-5211-321 E Series: ASSR Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: ASSR-5211 Categories: Relays Case / Package: 6-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Broadcom Limited
Win Source Part Number: 911789-ASSR-5211-321E
Series: ASSR
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: ASSR-5211
Categories: Relays
Case / Package: 6-DIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - ASSR-5211-321E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
ASSR-5211-321E-ND
Solid State Relays ASSR-5211-321E-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-5211-321E
Solid State Relays - PCB Mount ASSR-5211-321E
Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Buy Now Datasheet
Relays - Solid State Relays ASSR-5211-321E
SSR RELAY SPST-NO 200MA 0-600V

SSR RELAY SPST-NO 200MA 0-600V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 911789-ASSR-5211-321E ASSR-5211-321E-ND ASSR-5211-321E ASSR-5211-321E
Product Name Solid State Relays - ASSR-5211-321E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT322A - 1240909-PVT322A - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details