Crydom Corporation Relays - Solid State Relays B53TP25C

Description
Win Source Part Number: 1381535-B53TP25C Category: Relays>Solid State Relays Series: 53TP Termination Style: Screw Terminal Package: Tube Standard Package: 10 pcs Voltage - Input: 90 ~ 140VAC Output Type: AC, Zero Cross Circuit: 3PST-NO (3 Form A) Load Current: 25 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Base Product Number: B53TP25 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381535-B53TP25C Category: Relays>Solid State Relays Series: 53TP Termination Style: Screw Terminal Package: Tube Standard Package: 10 pcs Voltage - Input: 90 ~ 140VAC Output Type: AC, Zero Cross Circuit: 3PST-NO (3 Form A) Load Current: 25 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Base Product Number: B53TP25 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1381535-B53TP25C - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1381535-B53TP25C
Relays - Solid State Relays 1381535-B53TP25C
Win Source Part Number: 1381535-B53TP25C Category: Relays>Solid State Relays Series: 53TP Termination Style: Screw Terminal Package: Tube Standard Package: 10 pcs Voltage - Input: 90 ~ 140VAC Output Type: AC, Zero Cross Circuit: 3PST-NO (3 Form A) Load Current: 25 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Base Product Number: B53TP25 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381535-B53TP25C
Category: Relays>Solid State Relays
Series: 53TP
Termination Style: Screw Terminal
Package: Tube
Standard Package: 10 pcs
Voltage - Input: 90 ~ 140VAC
Output Type: AC, Zero Cross
Circuit: 3PST-NO (3 Form A)
Load Current: 25 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Base Product Number: B53TP25
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Solid State Relays - CC1723-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1723-ND
Solid State Relays CC1723-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
B53TP25C
Solid State Relays - Industrial Mount B53TP25C
Solid State Relays - Industrial Mount 530VAC 25A 3-PH SSR ZC

Solid State Relays - Industrial Mount 530VAC 25A 3-PH SSR ZC

Buy Now Datasheet
Relays - Solid State Relays - B53TP25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
B53TP25C
Relays - Solid State Relays B53TP25C
SSR RELAY 3PST-NO 25A 48-530V

SSR RELAY 3PST-NO 25A 48-530V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1381535-B53TP25C CC1723-ND B53TP25C B53TP25C
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount
Input Voltage (Control Signal) Type DC AC
Input Voltage (Control Signal) Range 90 to 140 volts 90 to 140 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details