• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1
Solid State SPST-NO (1 Form A) 4-SIP
SSR, PCB MT SIP, 60VDC/5A, 3 -10VDC IN, FET OUTPUT
Alternative Parts (Cross-Reference): Cross
Manufacturer: Sensata-Crydom
Category: Relays Solid State Relays
Series: CMX
Package: Bulk
Product Status: Active
Circuit: SPST-NO (1 Form A)
Mounting Type: Through Hole
Output Type: DC
Voltage - Input: 3 ~ 10VDC
Voltage - Load: 0 V ~ 60 V
SSR RELAY SPST-NO 5A 0-60V
CMX Series DC Output SIP Relay
5-10 Amp; 60, 100 VDC; DC SIP Package
DC output SPST-NO solid state relays use MOSFET output for high switching capabilities in a PC-mount air-cooled package. Pinouts are compatible with Series 6 and ODC type I/O modules. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500.
Features
Solid State Relays - PCB Mount PCB SIP SSR, 60Vdc 5A, 3-10Vdc In
SOLID STATE RELAY, SPST, 5A, 3-10VDC, TH; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMX60D5 | CC1667-ND | CMX60D5 | CMX60D5 | 70131440 | CMX60D5 | 37M2190 | |
| Product Name | CMX Series CMX60D5 Relay | Solid State Relays | SSR, PCB MT SIP, 60VDC/5A, 3 -10VDC IN, FET OUTPUT | Relays Solid State Relays | Relays - Solid State Relays | Relay;SSR;Gen Purp;SPST-NO;Cur-Rtg 0-5A;Ctrl-V 3-10DC;Vol-Rtg 0-60DC;PCB/SIP Mnt | Solid State Relays - PCB Mount | Solid State Relay, Spst, 5A, 3-10Vdc, Th; Contact Configuration Sensata/crydom |
| Operating Temp | -22 to 176 F (-30 to 80 C) | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | |||||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | PCBoard; Through Hole | |||
| Switch Configuration | FormA | |||||||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 10 volts | 3 to 10 volts | 10 volts |