Crydom Corporation CKR Series CKRA4810E Relay CKRA4810E

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA4810E Relay - CKRA4810E - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA4810E Relay
CKRA4810E
CKR Series CKRA4810E Relay CKRA4810E
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CKRA4810E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRA4810E-ND
Solid State Relays CKRA4810E-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA4810E
Solid State Relays - Industrial Mount CKRA4810E
Solid State Relays - Industrial Mount DIN SSR 530VAC/10A , 18-36VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 530VAC/10A , 18-36VAC In,ZC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRA4810E
Relays - Solid State Relays CKRA4810E
SSR RELAY SPST-NO 10A 48-530V

SSR RELAY SPST-NO 10A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA4810E CKRA4810E-ND CKRA4810E CKRA4810E
Product Name CKR Series CKRA4810E Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 48 to 530 volts 18 to 36 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps 0.0100 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.F1 - Hockey puck Solid State Relay - 77F190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - G3VM-101LR(TR05) - 774872-G3VM-101LR(TR05) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers
Signal Relays - 1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details