Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN,
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 4-32VDC 48-660VAC 50A Key Lock Conn.
SSR RELAY SPST-NO 50A 48-660V
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2381-ND | CC4850W2V | 41X5896 | CC4850W2V | CC4850W2V |
| Product Name | Solid State Relays | SSR RELAY, DUAL, PANEL MOUNT, IP20, 660VAC/50A, 4-32VDC IN, | Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |