The ASSR-40xC Series is specifically designed for fast switching applications, commonly found in the test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors.
The dual channel configuration of ASSR-402C is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 1mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
ASSR-401C is available in 4-pin SO package and ASSR-402C is available in 8-pin DIP and Gull Wing Surface Mount packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
Manufacturer: Broadcom Limited
Win Source Part Number: 768874-ASSR-402C-002
Series: ASSR
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 40mA
Voltage - Load: 0 ~ 400 V
Family Name: ASSR-402C
Categories: Relays
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 100 Ohm
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount SSR(CR+2A) (400V 0.04A)
SSR RELAY SPST-NO 40MA 0-400V
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | ASSR-402C-002E | 768874-ASSR-402C-002E | ASSR-402C-002E-ND | ASSR-402C-002E | ASSR-402C-002E |
| Product Name | Low C x R, 2 Form A, Solid State Relay (Photo MOSFET), 400V/100?/15pF | Solid State Relays - ASSR-402C-002E | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Solid State Relay Type | Optically | ||||
| Application Type | General; EMR / Reed Relay Replacement | ||||
| Mounting | PCBoard; Socket or Plug-in Style | PCBoard; Through Hole | PCBoard | Through Hole | |
| Turn-On Switching | InstantON | ||||
| Output Device | MOSFET |