Broadcom Inc. High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm ASSR-1511-001E

Description
The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in the industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25ω.
Request a Quote Datasheet
Description
The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in the industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm - ASSR-1511-001E - Broadcom Inc.
San Jose, CA, USA
High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm
ASSR-1511-001E
High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm ASSR-1511-001E
The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in the industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25ω.

The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in the industrial applications.
The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25Ω.

Supplier's Site
Solid State Relays - 516-2191-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2191-5-ND
Solid State Relays 516-2191-5-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1511-001E
Solid State Relays - PCB Mount ASSR-1511-001E
Solid State Relays - PCB Mount SSR(HC+1A) (60V 1.0A)

Solid State Relays - PCB Mount SSR(HC+1A) (60V 1.0A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1511-001E
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1511-001E 516-2191-5-ND ASSR-1511-001E ASSR-1511-001E
Product Name High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Electronic Surplus - G3VM-41DR - 1176502-G3VM-41DR - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0303 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details