Coto Technology Solid State Relays C237S

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1346-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1346-ND
Solid State Relays 306-1346-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C237S
Solid State Relays - PCB Mount C237S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Relays - Solid State Relays - C237S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
C237S
Relays - Solid State Relays C237S
SSR RELAY SPST-NO 350MA 0-60V

SSR RELAY SPST-NO 350MA 0-60V

Supplier's Site
Ssr, Mosfet, Spst-No, 50Ma, 350Ma, 60V; Contact Form Coto Technology - 89W0608 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 350Ma, 60V; Contact Form Coto Technology
89W0608
Ssr, Mosfet, Spst-No, 50Ma, 350Ma, 60V; Contact Form Coto Technology 89W0608
SSR, MOSFET, SPST-NO, 50mA, 350mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 350mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:350mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1346-ND C237S C237S 89W0608
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Mosfet, Spst-No, 50Ma, 350Ma, 60V; Contact Form Coto Technology
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1229-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
5 suppliers
Solid State Relays - 2946-859-772-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details