Crydom Corporation CKR Series CKRD2430 Relay CKRD2430

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRD2430 Relay - CKRD2430 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRD2430 Relay
CKRD2430
CKR Series CKRD2430 Relay CKRD2430
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CC1519-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1519-ND
Solid State Relays CC1519-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
SSR, DIN RAIL MT 22.5MM, 280 VAC/30A, 4.5-32VDC IN, 0 CROS - CKRD2430 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DIN RAIL MT 22.5MM, 280 VAC/30A, 4.5-32VDC IN, 0 CROS
CKRD2430
SSR, DIN RAIL MT 22.5MM, 280 VAC/30A, 4.5-32VDC IN, 0 CROS CKRD2430
SSR, DIN RAIL MT 22.5MM, 280 VAC/30A, 4.5-32VDC IN, 0 CROS

SSR, DIN RAIL MT 22.5MM, 280 VAC/30A, 4.5-32VDC IN, 0 CROS

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRD2430
Solid State Relays - Industrial Mount CKRD2430
Solid State Relays - Industrial Mount DIN SSR 280VAC/30A 4.5-32VDC In,ZC

Solid State Relays - Industrial Mount DIN SSR 280VAC/30A 4.5-32VDC In,ZC

Buy Now Datasheet
Relays - Solid State Relays - CKRD2430 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CKRD2430
Relays - Solid State Relays CKRD2430
SSR RELAY SPST-NO 30A 24-280V

SSR RELAY SPST-NO 30A 24-280V

Supplier's Site
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom - 37M2045 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
37M2045
Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom 37M2045
SOLID STATE RELAY, 30A, 4-32VDC, DIN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 30A, 4-32VDC, DIN; Contact Configuration:-; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRD2430 CC1519-ND CKRD2430 CKRD2430 CKRD2430 37M2045
Product Name CKR Series CKRD2430 Relay Solid State Relays SSR, DIN RAIL MT 22.5MM, 280 VAC/30A, 4.5-32VDC IN, 0 CROS Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 30A, 4-32Vdc, Din; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers