Coto Technology Solid State Relays C238S

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1319-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1319-ND
Solid State Relays 306-1319-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C238S
Solid State Relays - PCB Mount C238S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Ssr, Mosfet, Spst-No, 50Ma, 70Ma, 600V; Contact Form Coto Technology - 89W0609 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 70Ma, 600V; Contact Form Coto Technology
89W0609
Ssr, Mosfet, Spst-No, 50Ma, 70Ma, 600V; Contact Form Coto Technology 89W0609
SSR, MOSFET, SPST-NO, 50mA, 70mA, 600V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:70mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 70mA, 600V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:600V; Load Current:70mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - C238S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
C238S
Relays - Solid State Relays C238S
SSR RELAY SPST-NO 70MA 0-600V

SSR RELAY SPST-NO 70MA 0-600V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1319-ND C238S 89W0609 C238S
Product Name Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, Spst-No, 50Ma, 70Ma, 600V; Contact Form Coto Technology Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2509-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 2042-7604 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Time Delay Relay - 43377098 - Radwell International
Allen-Bradley / Rockwell Automation
View Details