Crydom Corporation CKR Series CKRB2430 Relay CKRB2430

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRB2430 Relay - CKRB2430 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRB2430 Relay
CKRB2430
CKR Series CKRB2430 Relay CKRB2430
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CKRB2430-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRB2430-ND
Solid State Relays CKRB2430-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRB2430
Solid State Relays - Industrial Mount CKRB2430
Solid State Relays - Industrial Mount DIN SSR 280VAC/30A 90-140VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 280VAC/30A 90-140VAC In,ZC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRB2430
Relays - Solid State Relays CKRB2430
SSR RELAY SPST-NO 30A 24-280V

SSR RELAY SPST-NO 30A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRB2430 CKRB2430-ND CKRB2430 CKRB2430
Product Name CKR Series CKRB2430 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type - G3VM-31QV2H(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers