"Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width), 12 Leads"
"Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width), 12 Leads"
"Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width), 12 Leads"
Manufacturer: Broadcom Limited
Win Source Part Number: 709506-ASSR-601JV-50
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 10mA
Categories: Relays
Supplier Device Package: 16-SOIC
Manufacturer Package: 16-SOIC, 12 Leads
On-State Resistance (Maximum): 300 Ohms
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 850
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 1500V
Parts Input Voltage (V): 1.55VDC
SSR RELAY SPST-NO 10MA 0-1500V
MOSFET Output Optocouplers S016 Auto HV-SSR 105C,Optocoupler
SOLID STATE RELAY, SPST-NO, 1KV, SOIC-16; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 516-ASSR-601JV-500ETR-ND | 709506-ASSR-601JV-500E | ASSR-601JV-500E | ASSR-601JV-500E | 02AH6798 |
| Product Name | Solid State Relays | Solid State Relays - ASSR-601JV-500E | Relays - Solid State Relays | MOSFET Output Optocouplers | Solid State Relay, Spst-No, 1Kv, Soic-16; Contact Configuration Broadcom |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 221 F (-40 to 105 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.55 volts |