Broadcom Inc. Solid State Relays ASSR-301C-503E

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 516-3933-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3933-2-ND
Solid State Relays 516-3933-2-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - ASSR-301C-503E - 768861-ASSR-301C-503E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-301C-503E
768861-ASSR-301C-503E
Solid State Relays - ASSR-301C-503E 768861-ASSR-301C-503E
Manufacturer: Broadcom Limited Win Source Part Number: 768861-ASSR-301C-503 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 50mA Voltage - Load: 0 ~ 250 V Family Name: ASSR-301C Categories: Relays Manufacturer Package: 4-SO On-State Resistance (Maximum): 50 Ohm Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 768861-ASSR-301C-503E
Series: ASSR
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 50mA
Voltage - Load: 0 ~ 250 V
Family Name: ASSR-301C
Categories: Relays
Manufacturer Package: 4-SO
On-State Resistance (Maximum): 50 Ohm
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-301C-503E
Solid State Relays - PCB Mount ASSR-301C-503E
Solid State Relays - PCB Mount SSR(CR+1A) (250V 0.05A)

Solid State Relays - PCB Mount SSR(CR+1A) (250V 0.05A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-301C-503E
SSR RELAY SPST-NO 50MA 0-250V

SSR RELAY SPST-NO 50MA 0-250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 516-3933-2-ND 768861-ASSR-301C-503E ASSR-301C-503E ASSR-301C-503E
Product Name Solid State Relays Solid State Relays - ASSR-301C-503E Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1-1617032-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details