SSR, DIN RAIL MT 45MM, 530VA C/65A, 90-140VAC IN, 0 CROSS
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY SPST-NO 65A 48-530V
SOLID STATE RELAY, 65A, 90-140VAC, DIN; Contact Configuration:SPST-N
65 A (RMS) Current Rating DIN Rail and Panel Mounting Solid State Relay
35-65 Amp, 240, 480, 600 VAC
The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type.
Features
Solid State Relays - Industrial Mount DIN SSR 530Vac/65A 90-140Vac In,ZC
SOLID STATE RELAY, 65A, 480V, DIN
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMRA4865 | CC2150-ND | CMRA4865 | 37M2152 | 70131412 | CMRA4865 | CMRA4865 |
| Product Name | SSR, DIN RAIL MT 45MM, 530VA C/65A, 90-140VAC IN, 0 CROSS | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 65A, 90-140Vac, Din; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 65A;Ctrl-V 90-140AC;Vol-Rtg 48-530AC | Solid State Relays - Industrial Mount | CRDM Solid State |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | DIN; Panel | |||
| Switch Configuration | FormA | ||||||
| Approvals | RoHS | RoHS | UL, CSA, VDE, CE | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | AC | AC |