Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SOLID STATE RELAY, 45A, 90-140VAC, DIN; Contact Configuration:SPST-N
Solid State Relay, 45 A (Max.) @ 25 °C Current Rating, 625 A (Max.) Surge Current
35-65 Amp, 240, 480, 600 VAC
The Series CMRD solid state relays utilize Crydom's proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use cage type terminals, LED status indicator and heat sink complete the package. The compact design offers up to 65 A RMS in ambient temperatures of 25°C. Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Random turn-on switching type.
Features
SSR RELAY SPST-NO 45A 48-530V
Solid State Relays - Industrial Mount DIN SSR 530Vac/45A 90-140Vac In,ZC
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2050-ND | 37M2148 | 70131410 | CMRA4845 | CMRA4845 |
| Product Name | Solid State Relays | Solid State Relay, 45A, 90-140Vac, Din; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 45A;Ctrl-V 90-140AC;Vol-Rtg 48-530AC | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; Panel | DIN; DIN Rail | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 140 volts | 140 volts |