Crydom Corporation CKR Series CKRB2420-10 Relay CKRB2420-10

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRB2420-10 Relay - CKRB2420-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRB2420-10 Relay
CKRB2420-10
CKR Series CKRB2420-10 Relay CKRB2420-10
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CKRB2420-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRB2420-10-ND
Solid State Relays CKRB2420-10-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRB2420-10
Solid State Relays - Industrial Mount CKRB2420-10
Solid State Relays - Industrial Mount DIN SSR 280VAC/20A 90-140VAC In,RN

Solid State Relays - Industrial Mount DIN SSR 280VAC/20A 90-140VAC In,RN

Buy Now Datasheet
Relays - Solid State Relays CKRB2420-10
SSR RELAY SPST-NO 20A 24-280V

SSR RELAY SPST-NO 20A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRB2420-10 CKRB2420-10-ND CKRB2420-10 CKRB2420-10
Product Name CKR Series CKRB2420-10 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details