SSR RELAY SPST-NO 10MA 0-1500V
SSR RELAY SPST-NO 10MA 0-1500V
"Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width), 12 Leads"
SSR RELAY SPST-NO 10MA 0-1500V
Solid State Relays - PCB Mount S016 Ind HV-SSR 110C,Optocoupler
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 516-ASSR-601J-500EDKR-ND | ASSR-601J-500E | ASSR-601J-500E |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 230 F (-40 to 110 C) | |
| Input Voltage (Control Signal) Type | DC |