Broadcom Inc. Solid State Relays - ASSR-1420-502E ASSR-1420-502E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768860-ASSR-1420-502 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 ~ 60 V Family Name: ASSR-1420 Categories: Relays Manufacturer Package: 8-DIP Gull Wing On-State Resistance (Maximum): 1 Ohm Alternative Parts (Cross-Reference): ASSR-1420; ASSR-1420-002E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768860-ASSR-1420-502 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 ~ 60 V Family Name: ASSR-1420 Categories: Relays Manufacturer Package: 8-DIP Gull Wing On-State Resistance (Maximum): 1 Ohm Alternative Parts (Cross-Reference): ASSR-1420; ASSR-1420-002E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-1420-502E - 768860-ASSR-1420-502E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1420-502E
768860-ASSR-1420-502E
Solid State Relays - ASSR-1420-502E 768860-ASSR-1420-502E
Manufacturer: Broadcom Limited Win Source Part Number: 768860-ASSR-1420-502 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 ~ 60 V Family Name: ASSR-1420 Categories: Relays Manufacturer Package: 8-DIP Gull Wing On-State Resistance (Maximum): 1 Ohm Alternative Parts (Cross-Reference): ASSR-1420; ASSR-1420-002E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 768860-ASSR-1420-502E
Series: ASSR
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 ~ 60 V
Family Name: ASSR-1420
Categories: Relays
Manufacturer Package: 8-DIP Gull Wing
On-State Resistance (Maximum): 1 Ohm
Alternative Parts (Cross-Reference): ASSR-1420; ASSR-1420-002E;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Solid State Relays - 516-3203-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3203-1-ND
Solid State Relays 516-3203-1-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-3203-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3203-6-ND
Solid State Relays 516-3203-6-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-3203-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3203-2-ND
Solid State Relays 516-3203-2-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1420-502E
Solid State Relays - PCB Mount ASSR-1420-502E
Solid State Relays - PCB Mount SSR(GP+2A) (60V 0.6A)

Solid State Relays - PCB Mount SSR(GP+2A) (60V 0.6A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1420-502E
SSR RELAY SPST-NO 600MA 0-60V

SSR RELAY SPST-NO 600MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768860-ASSR-1420-502E 516-3203-1-ND ASSR-1420-502E ASSR-1420-502E
Product Name Solid State Relays - ASSR-1420-502E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070247048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details