Crydom Corporation CKR Series CKRA6030-10 Relay CKRA6030-10

Description
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA6030-10 Relay - CKRA6030-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA6030-10 Relay
CKRA6030-10
CKR Series CKRA6030-10 Relay CKRA6030-10
Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 660 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CKRA6030-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRA6030-10-ND
Solid State Relays CKRA6030-10-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA6030-10
Solid State Relays - Industrial Mount CKRA6030-10
Solid State Relays - Industrial Mount DIN SSR 660VAC/30A , 90-280VAC In,RN

Solid State Relays - Industrial Mount DIN SSR 660VAC/30A , 90-280VAC In,RN

Buy Now Datasheet
Relays - Solid State Relays CKRA6030-10
SSR RELAY SPST-NO 30A 48-660V

SSR RELAY SPST-NO 30A 48-660V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA6030-10 CKRA6030-10-ND CKRA6030-10 CKRA6030-10
Product Name CKR Series CKRA6030-10 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Input Voltage (Control Signal) Range 48 to 660 volts 90 to 280 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps 0.0050 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-51PR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid-state relay module - 857-708 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details