• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1
Solid State SPST-NO (1 Form A) 4-SIP
Manufacturer: Sensata-Crydom
Win Source Part Number: 915637-CMX60D10
Series: CMX
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Bulk
Package: 4-SIP
Mounting: Through Hole
Family Name: CMX60D
Categories: Relays
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1125, Q2241189, CC1125-NDR, 2266-CMX60D10
SSR, PCB MT SIP, 60VDC/10A, 3-10VDC IN, FET OUTPUT
SOLID STATE RELAY, SPST, 10A, 3-10V, TH; Contact Configuration:SPST-N
SSR, 10A, 60VDC; Contact Configuration:SPST-N
Solid State Relays - PCB Mount PCB SIP SSR, 60Vdc 10A, 3-10Vdc In
SSR RELAY SPST-NO 10A 0-60V
CMX Series DC Output SIP Relays
5-10 Amp; 60, 100 VDC; DC SIP Package
DC output SPST-NO solid state relays use MOSFET output for high switching capabilities in a PC-mount air-cooled package. Pinouts are compatible with Series 6 and ODC type I/O modules. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500.
Features
| Sensata Technologies | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMX60D10 | CC1125-ND | 915637-CMX60D10 | CMX60D10 | 37M2188 | 01M7206 | CMX60D10 | CMX60D10 | 70131384 |
| Product Name | CMX Series CMX60D10 Relay | Solid State Relays | Solid State Relays - CMX60D10 | SSR, PCB MT SIP, 60VDC/10A, 3-10VDC IN, FET OUTPUT | Solid State Relay, Spst, 10A, 3-10V, Th; Contact Configuration Sensata/crydom | Ssr, 10A, 60Vdc; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount | Relays - Solid State Relays | Relay;SSR;Gen Purp;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-10DC;Vol-Rtg 0-60DC;PCB Mnt;UL |
| Operating Temp | -22 to 176 F (-30 to 80 C) | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | ||||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | PCBoard; PCB | Through Hole | PCBoard | |||
| Switch Configuration | FormA | ||||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||||
| Input Voltage (Control Signal) Range | 3 to 10 volts | 10 volts |