Solid State SPST-NO (1 Form A) 4-SIP
SOLID STATE RELAY, 2A, 38-72VDC, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - PCB Mount 240VAC/2A, 60VDC i nput, 6mm SIP SSR
SSR RELAY SPST-NO 2A 24-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1799-ND | 41X6025 | CN240A60 | CN240A60 |
| Product Name | Solid State Relays | Solid State Relay, 2A, 38-72Vdc, Th; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |