Crydom Corporation CMX Series CMX60D20 Relay CMX60D20

Description
• SIP SSR • Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC • MOSFET output • DC control • Low on-state impedance • CE Compliant to EN60950-1
Request a Quote Datasheet
Description
• SIP SSR • Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC • MOSFET output • DC control • Low on-state impedance • CE Compliant to EN60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMX Series CMX60D20 Relay - CMX60D20 - Sensata Technologies
Attleboro, MA, United States
CMX Series CMX60D20 Relay
CMX60D20
CMX Series CMX60D20 Relay CMX60D20
• SIP SSR • Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC • MOSFET output • DC control • Low on-state impedance • CE Compliant to EN60950-1

• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1

Supplier's Site Datasheet
SSR, PCB MT SIP, 60VDC/20A, 3-10VDC IN, FET OUTPUT - CMX60D20 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PCB MT SIP, 60VDC/20A, 3-10VDC IN, FET OUTPUT
CMX60D20
SSR, PCB MT SIP, 60VDC/20A, 3-10VDC IN, FET OUTPUT CMX60D20
SSR, PCB MT SIP, 60VDC/20A, 3-10VDC IN, FET OUTPUT

SSR, PCB MT SIP, 60VDC/20A, 3-10VDC IN, FET OUTPUT

Buy Now
Solid State Relays - CC1666-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1666-ND
Solid State Relays CC1666-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relay, Spst, 20A, 3-10V, Th; Contact Configuration Sensata/crydom - 37M2189 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 20A, 3-10V, Th; Contact Configuration Sensata/crydom
37M2189
Solid State Relay, Spst, 20A, 3-10V, Th; Contact Configuration Sensata/crydom 37M2189
SOLID STATE RELAY, SPST, 20A, 3-10V, TH; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 20A, 3-10V, TH; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CMX60D20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMX60D20
Relays - Solid State Relays CMX60D20
SSR RELAY SPST-NO 20A 0-60V

SSR RELAY SPST-NO 20A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CMX60D20
Solid State Relays - PCB Mount CMX60D20
Solid State Relays - PCB Mount PCB SIP SSR, 60Vdc 20A, 3-10Vdc In

Solid State Relays - PCB Mount PCB SIP SSR, 60Vdc 20A, 3-10Vdc In

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CMX60D20 CMX60D20 CC1666-ND 37M2189 CMX60D20 CMX60D20
Product Name CMX Series CMX60D20 Relay SSR, PCB MT SIP, 60VDC/20A, 3-10VDC IN, FET OUTPUT Solid State Relays Solid State Relay, Spst, 20A, 3-10V, Th; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -22 to 176 F (-30 to 80 C) 14 to 176 F (-10 to 80 C)
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details