Crydom Corporation CL Series CL240D10C Relay CL240D10C

Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet
Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL Series CL240D10C Relay - CL240D10C - Sensata Technologies
Attleboro, MA, United States
CL Series CL240D10C Relay
CL240D10C
CL Series CL240D10C Relay CL240D10C
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
  • Ratings from 5A to 10A @ 24-280 VAC
  • Triac Output
  • LED Status Indicator
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • EMC Compliant to Level 3
  • Epoxy free design
Supplier's Site Datasheet
SSR, PNL MT, IP20, 280VAC/10 A, 3-32VDC, 0 CROSS, TRIAC - CL240D10C - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP20, 280VAC/10 A, 3-32VDC, 0 CROSS, TRIAC
CL240D10C
SSR, PNL MT, IP20, 280VAC/10 A, 3-32VDC, 0 CROSS, TRIAC CL240D10C
SSR, PNL MT, IP20, 280VAC/10 A, 3-32VDC, 0 CROSS, TRIAC

SSR, PNL MT, IP20, 280VAC/10 A, 3-32VDC, 0 CROSS, TRIAC

Buy Now
Solid State Relays - CC1759-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1759-ND
Solid State Relays CC1759-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CL240D10C
Solid State Relays - Industrial Mount CL240D10C
Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 10A 3-32VDC ZC

Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 10A 3-32VDC ZC

Buy Now Datasheet
Relays - Solid State Relays - CL240D10C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CL240D10C
Relays - Solid State Relays CL240D10C
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Ssr, Ip20, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom - 84R7134 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Ip20, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom
84R7134
Ssr, Ip20, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom 84R7134
SSR, IP20, 280VAC/10A, 3-32VDC, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SSR, IP20, 280VAC/10A, 3-32VDC, ZC; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X6000 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
41X6000
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 41X6000
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CL240D10C CL240D10C CC1759-ND CL240D10C CL240D10C 84R7134 41X6000
Product Name CL Series CL240D10C Relay SSR, PNL MT, IP20, 280VAC/10 A, 3-32VDC, 0 CROSS, TRIAC Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, Ip20, 280Vac/10A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 2846575 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details