Crydom Corporation CL Series CL240A05C Relay CL240A05C

Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet
Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL Series CL240A05C Relay - CL240A05C - Sensata Technologies
Attleboro, MA, United States
CL Series CL240A05C Relay
CL240A05C
CL Series CL240A05C Relay CL240A05C
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
  • Ratings from 5A to 10A @ 24-280 VAC
  • Triac Output
  • LED Status Indicator
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • EMC Compliant to Level 3
  • Epoxy free design
Supplier's Site Datasheet
SSR RELAY, PANEL MOUNT, IP20, PANEL MOUNT SSR - CL240A05C - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP20, PANEL MOUNT SSR
CL240A05C
SSR RELAY, PANEL MOUNT, IP20, PANEL MOUNT SSR CL240A05C
SSR RELAY, PANEL MOUNT, IP20, PANEL MOUNT SSR

SSR RELAY, PANEL MOUNT, IP20, PANEL MOUNT SSR

Buy Now
Solid State Relays - CC1761-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1761-ND
Solid State Relays CC1761-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CL240A05C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CL240A05C
Relays - Solid State Relays CL240A05C
SSR RELAY SPST-NO 5A 24-280V

SSR RELAY SPST-NO 5A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CL240A05C
Solid State Relays - Industrial Mount CL240A05C
Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 5A 90-250VAC ZC

Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 5A 90-250VAC ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CL240A05C CL240A05C CC1761-ND CL240A05C CL240A05C
Product Name CL Series CL240A05C Relay SSR RELAY, PANEL MOUNT, IP20, PANEL MOUNT SSR Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2410-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-708-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details