Manufacturer: Broadcom Limited
Win Source Part Number: 1018651-ASSR-1411-50
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 1 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Solid State Relay 25mA 1.65V DC-IN 0.6A 60V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: ASSR-1411-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA, 1.65V, 0.6A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 25mA, 1.65V, 0.6A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1411-501E can be used for catalog matching and distributor lookup.
SSR RELAY SPST-NO 600MA 0-60V
SSR RELAY SPST-NO 600MA 0-60V
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 600MA 0-60V
Solid State Relays - PCB Mount SSR(GP+1A) (60V 0.6A)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1018651-ASSR-1411-501E | 183-ASSR-1411-501E | 516-ASSR-1411-501ECT-ND | ASSR-1411-501E | ASSR-1411-501E |
| Product Name | Solid State Relays - ASSR-1411-501E | SMD 25mA 1.65V 0.6A Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.3 volts | 1.3 volts | |||
| Approvals | RoHS | RoHS |