Crydom Corporation Solid State Relays CN240A24

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1745-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1745-ND
Solid State Relays CC1745-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - CN240A24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CN240A24
Relays - Solid State Relays CN240A24
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CN240A24
Solid State Relays - PCB Mount CN240A24
Solid State Relays - PCB Mount 240VAC/2A, 24VDC in 6mm SIP SSR

Solid State Relays - PCB Mount 240VAC/2A, 24VDC in 6mm SIP SSR

Buy Now Datasheet
Solid State Relay, 2A, 15-30Vdc, Th; Contact Configuration Sensata/crydom - 41X6023 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2A, 15-30Vdc, Th; Contact Configuration Sensata/crydom
41X6023
Solid State Relay, 2A, 15-30Vdc, Th; Contact Configuration Sensata/crydom 41X6023
SOLID STATE RELAY, 2A, 15-30VDC, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2A, 15-30VDC, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1745-ND CN240A24 CN240A24 41X6023
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Solid State Relay, 2A, 15-30Vdc, Th; Contact Configuration Sensata/crydom
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, Spst, 5A, 48-265Vac; Contact Configuration Finder - 70AH0695 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Turn-On Switching Random
View Details
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details