Crydom Corporation CMX Series CMXE60D5 Relay CMXE60D5

Description
• SIP SSR • Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC • MOSFET output • DC control • Low on-state impedance • CE Compliant to EN60950-1
Request a Quote Datasheet
Description
• SIP SSR • Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC • MOSFET output • DC control • Low on-state impedance • CE Compliant to EN60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMX Series CMXE60D5 Relay - CMXE60D5 - Sensata Technologies
Attleboro, MA, United States
CMX Series CMXE60D5 Relay
CMXE60D5
CMX Series CMXE60D5 Relay CMXE60D5
• SIP SSR • Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC • MOSFET output • DC control • Low on-state impedance • CE Compliant to EN60950-1

• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1

Supplier's Site Datasheet
Solid State Relays - CC2419-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2419-ND
Solid State Relays CC2419-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relay, 5A, 20V-28Vdc, Th; Contact Configuration Sensata/crydom - 41X6010 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 20V-28Vdc, Th; Contact Configuration Sensata/crydom
41X6010
Solid State Relay, 5A, 20V-28Vdc, Th; Contact Configuration Sensata/crydom 41X6010
SOLID STATE RELAY, 5A, 20V-28VDC, TH; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 20V-28VDC, TH; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:60VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CMXE60D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMXE60D5
Relays - Solid State Relays CMXE60D5
SSR RELAY SPST-NO 5A 0-60V

SSR RELAY SPST-NO 5A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CMXE60D5
Solid State Relays - PCB Mount CMXE60D5
Solid State Relays - PCB Mount SSR SPST-NO 60VDC 5A SIP

Solid State Relays - PCB Mount SSR SPST-NO 60VDC 5A SIP

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CMXE60D5 CC2419-ND 41X6010 CMXE60D5 CMXE60D5
Product Name CMX Series CMXE60D5 Relay Solid State Relays Solid State Relay, 5A, 20V-28Vdc, Th; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -22 to 176 F (-30 to 80 C) 14 to 176 F (-10 to 80 C) -22 to 176 F (-30 to 80 C)
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details