Coto Technology Solid State Relays C347S

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1308-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1308-ND
Solid State Relays 306-1308-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
C347S
Relays - Solid State Relays C347S
SSR RELAY SPST-NO 1A 0-80V

SSR RELAY SPST-NO 1A 0-80V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C347S
Solid State Relays - PCB Mount C347S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Ssr, Mosfet, Dpst-No, 50Ma, 1A, 80V; Contact Form Coto Technology - 89W0620 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-No, 50Ma, 1A, 80V; Contact Form Coto Technology
89W0620
Ssr, Mosfet, Dpst-No, 50Ma, 1A, 80V; Contact Form Coto Technology 89W0620
SSR, MOSFET, DPST-NO, 50mA, 1A, 80V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:1A; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, DPST-NO, 50mA, 1A, 80V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:80V; Load Current:1A; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1308-ND C347S C347S 89W0620
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, Dpst-No, 50Ma, 1A, 80V; Contact Form Coto Technology
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; DPST-NO (2 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1009-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Interface Relays - 2846557 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details