Crydom Corporation Solid State Relays CN048D24

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1797-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1797-ND
Solid State Relays CC1797-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relay, 0.1A, 15-30Vdc, Th; Contact Configuration Sensata/crydom - 41X6019 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.1A, 15-30Vdc, Th; Contact Configuration Sensata/crydom
41X6019
Solid State Relay, 0.1A, 15-30Vdc, Th; Contact Configuration Sensata/crydom 41X6019
SOLID STATE RELAY, 0.1A, 15-30VDC, TH; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, 0.1A, 15-30VDC, TH; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CN048D24
Solid State Relays - PCB Mount CN048D24
Solid State Relays - PCB Mount 48VDC/0.1A, 24VDC input, 6mm SIP SSR

Solid State Relays - PCB Mount 48VDC/0.1A, 24VDC input, 6mm SIP SSR

Buy Now Datasheet
Relays - Solid State Relays - CN048D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CN048D24
Relays - Solid State Relays CN048D24
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1797-ND 41X6019 CN048D24 CN048D24
Product Name Solid State Relays Solid State Relay, 0.1A, 15-30Vdc, Th; Contact Configuration Sensata/crydom Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 16 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products