SSR, DIN RAIL MT 22.5MM, 60V DC/10A, 4-32VDC IN, FET OUTPU
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SOLID STATE RELAY, 10A, 4V-32V, DIN RAIL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 10A 0-60V
Solid State Relays - Industrial Mount DIN Rail Mount SSR 60V DC 10 AMP
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKM0610 | CKM0610 | CC1720-ND | 72M7289 | CKM0610 | CKM0610 | CKM0610 |
| Product Name | CKM Series Relay | SSR, DIN RAIL MT 22.5MM, 60V DC/10A, 4-32VDC IN, FET OUTPU | Solid State Relays | Solid State Relay, 10A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom | Relays - Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 0.0 to 60 volts | 4 to 32 volts | |||||
| Input Current (Control Signal) Range | 0.0090 to 0.0110 amps | ||||||
| Maximum Switching Current | 10.00 amps |