Broadcom Inc. Solid State Relays - ASSR-1228-502E ASSR-1228-502E

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1147694-ASSR-1228-50 2E Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1147694-ASSR-1228-50 2E Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-1228-502E - 1147694-ASSR-1228-502E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1228-502E
1147694-ASSR-1228-502E
Solid State Relays - ASSR-1228-502E 1147694-ASSR-1228-502E
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1147694-ASSR-1228-50 2E Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1147694-ASSR-1228-502E
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Solid State Relays - 516-4181-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4181-2-ND
Solid State Relays 516-4181-2-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4181-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4181-1-ND
Solid State Relays 516-4181-1-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4181-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4181-6-ND
Solid State Relays 516-4181-6-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV 200mA 60V Relay
183-ASSR-1228-502E
SMD 3.75kV 200mA 60V Relay 183-ASSR-1228-502E
2-Ch Optical SSR, 3.75kV Isolation, 200mA, 60V, SMD Product overview: ASSR-1228-502E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 200mA, 60V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3.75kV, 200mA, 60V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1228-502E can be used for catalog matching and distributor lookup.

2-Ch Optical SSR, 3.75kV Isolation, 200mA, 60V, SMD Product overview: ASSR-1228-502E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 200mA, 60V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3.75kV, 200mA, 60V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1228-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - Solid State Relays ASSR-1228-502E
SSR RELAY SPST-NO 200MA 0-60V

SSR RELAY SPST-NO 200MA 0-60V

Supplier's Site
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Dpst-No Rohs Compliant Broadcom - 58Y4596 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Dpst-No Rohs Compliant Broadcom
58Y4596
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Dpst-No Rohs Compliant Broadcom 58Y4596
MOSFET Relay, 60 V, 200 mA, 10 ohm, DPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 200 mA, 10 ohm, DPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Mosfet, Dpst-No, 60V, 0.2A, Smd; Contact Configuration Broadcom - 84Y9571 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-No, 60V, 0.2A, Smd; Contact Configuration Broadcom
84Y9571
Ssr, Mosfet, Dpst-No, 60V, 0.2A, Smd; Contact Configuration Broadcom 84Y9571
SSR, MOSFET, DPST-NO, 60V, 0.2A, SMD; Contact Configuration:DPST-N O; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:10ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; RoHS Compliant: Yes

SSR, MOSFET, DPST-NO, 60V, 0.2A, SMD; Contact Configuration:DPST-NO; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:60V; On State Resistance Max:10ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1228-502E
Solid State Relays - PCB Mount ASSR-1228-502E
Solid State Relays - PCB Mount SSR(STD+2A) (60V 0.2A)

Solid State Relays - PCB Mount SSR(STD+2A) (60V 0.2A)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147694-ASSR-1228-502E 516-4181-2-ND 183-ASSR-1228-502E ASSR-1228-502E 58Y4596 ASSR-1228-502E
Product Name Solid State Relays - ASSR-1228-502E Solid State Relays SMD 3.75kV 200mA 60V Relay Relays - Solid State Relays Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Dpst-No Rohs Compliant Broadcom Solid State Relays - PCB Mount
Mounting PCBoard PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relay, Spst-No, 24Vdc, 0.002A; Contact Configuration Finder - 58T2472 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details