Crydom Corporation CL Series CL240D05 Relay CL240D05

Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet
Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL Series CL240D05 Relay - CL240D05 - Sensata Technologies
Attleboro, MA, United States
CL Series CL240D05 Relay
CL240D05
CL Series CL240D05 Relay CL240D05
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
  • Ratings from 5A to 10A @ 24-280 VAC
  • Triac Output
  • LED Status Indicator
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • EMC Compliant to Level 3
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1762-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1762-ND
Solid State Relays CC1762-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 5A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 41X5995 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 5A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
41X5995
Solid State Relay, 5A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 41X5995
SOLID STATE RELAY, 5A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 5A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CL240D05
Solid State Relays - Industrial Mount CL240D05
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 5A 3-32VDC ZC

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 5A 3-32VDC ZC

Buy Now Datasheet
Relays - Solid State Relays - CL240D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CL240D05
Relays - Solid State Relays CL240D05
SSR RELAY SPST-NO 5A 24-280V

SSR RELAY SPST-NO 5A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CL240D05 CC1762-ND 41X5995 CL240D05 CL240D05
Product Name CL Series CL240D05 Relay Solid State Relays Solid State Relay, 5A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125-B - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-857-1432-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details