Littelfuse, Inc. Solid State Relays CPC1006N

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1006N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1006N-ND
Solid State Relays 212-CPC1006N-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - CPC1006N - 771724-CPC1006N - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1006N
771724-CPC1006N
Solid State Relays - CPC1006N 771724-CPC1006N
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771724-CPC1006N Series: CPC, OptoMOS Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.150", 3.81mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 75mA Voltage - Load: 0 ~ 60 V Family Name: CPC1006N Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): CPC1006NTR; Introduction Date: May 13, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771724-CPC1006N
Series: CPC, OptoMOS
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.150", 3.81mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 75mA
Voltage - Load: 0 ~ 60 V
Family Name: CPC1006N
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): CPC1006NTR;
Introduction Date: May 13, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - CPC1006N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1006N
Relays - Solid State Relays CPC1006N
SSR RELAY SPST-NO 75MA 0-60V

SSR RELAY SPST-NO 75MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1006N
Solid State Relays - PCB Mount CPC1006N
Solid State Relays - PCB Mount 1-Form-A SSR 4-Pin SOP

Solid State Relays - PCB Mount 1-Form-A SSR 4-Pin SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1006N-ND 771724-CPC1006N CPC1006N CPC1006N
Product Name Solid State Relays Solid State Relays - CPC1006N Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 1393030-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
5 suppliers
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - G3VM-351GL(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers